Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | MCU Experimenter Kit |
Features | Docking Station with on Board USB JTAG Emulation Code Composer Studio |
Kit Contents Descriptive | Power supply Code Composer Studio software USB cable controlCARD and docking station |
Kit Features | TMX320F28027 MCU Based Control CARD Docking Station w/ USB JTAG Emulation USB Connection |
Supported Devices | TMX320F28027 |
Type | Development Kit |
Where can I find additional details, specifications and documents for a TMDXDOCK28027?
Additional datasheets, footprints and schematics for TMDXDOCK28027 are listed on our Part Details page. You can also find images and similar parts to TMDXDOCK28027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXDOCK28027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXDOCK28027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXDOCK28027 fall under?
The TMDXDOCK28027 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXDOCK28027 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXDOCK28027 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXDOCK28027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXDOCK28027 have stock available?
There is no stock from authorised distributors for TMDXDOCK28027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXDOCK28027 often in real-time on the comparison pages.
What if I can't find stock of TMDXDOCK28027?
You can fill out our help required form which you can use to request a quote for TMDXDOCK28027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.