Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320VC5xxx |
Core Architecture | C5000 |
Core Sub-Architecture | TMS320C55x |
Silicon Core Number | TMS320VC |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Small Form Factor Expansion Connector Removable USB Stick Enclosure |
Kit Features | Small Form Factor DSP Development Tool TMS320C5505 Fixed Point DSP Embedded XDS100 Emulator |
Type | Development Tool |
C5505 eZdsp&trade | Texas Instruments |
C5505, Ezdsp, Usb Stick, Dev Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDX5505EZDSP?
Additional datasheets, footprints and schematics for TMDX5505EZDSP are listed on our Part Details page. You can also find images and similar parts to TMDX5505EZDSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDX5505EZDSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDX5505EZDSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDX5505EZDSP fall under?
The TMDX5505EZDSP is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDX5505EZDSP when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDX5505EZDSP you can contact the distributor directly for product support, shipping queries etc.
Is the TMDX5505EZDSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDX5505EZDSP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDX5505EZDSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDX5505EZDSP often in real-time on the comparison pages.
What if I can't find stock of TMDX5505EZDSP?
You can fill out our help required form which you can use to request a quote for TMDX5505EZDSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.