Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Wireless Connectivity |
---|---|
Application Sub Type | Power Line Communication |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMS320F28 |
Product Range | - |
Kit Contents | Dev Board TMS320F28069 Power Cable 15V Power Supply Null Modem Cable USB to Serial Adapter |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Features | Development Kit for C2000 Power Line Communication Modem |
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Where can I find additional details, specifications and documents for a TMDSPLCKIT-V3?
Additional datasheets, footprints and schematics for TMDSPLCKIT-V3 are listed on our Part Details page. You can also find images and similar parts to TMDSPLCKIT-V3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSPLCKIT-V3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSPLCKIT-V3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSPLCKIT-V3 fall under?
The TMDSPLCKIT-V3 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSPLCKIT-V3 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSPLCKIT-V3 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSPLCKIT-V3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSPLCKIT-V3 have stock available?
There is no stock from authorised distributors for TMDSPLCKIT-V3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSPLCKIT-V3 often in real-time on the comparison pages.
What if I can't find stock of TMDSPLCKIT-V3?
You can fill out our help required form which you can use to request a quote for TMDSPLCKIT-V3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.