Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMS320F28027 |
Kit Application Type | Power Management |
Application Sub Type | High Voltage PFC |
Kit Contents | Control Suite Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Features | 2-Phase Interleaved PFC Regulated DC Output Isolated USB JTAG Emulation |
Kit Features | Piccolo F28027 Digital PFC Control 300W 2 Phase Interleaved PFC 390V Regulated DC Output |
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Pfc, Usb Jtag Emulation, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSHVPFCKIT?
Additional datasheets, footprints and schematics for TMDSHVPFCKIT are listed on our Part Details page. You can also find images and similar parts to TMDSHVPFCKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSHVPFCKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSHVPFCKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSHVPFCKIT fall under?
The TMDSHVPFCKIT is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TMDSHVPFCKIT when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSHVPFCKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSHVPFCKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSHVPFCKIT have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TMDSHVPFCKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSHVPFCKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSHVPFCKIT?
You can fill out our help required form which you can use to request a quote for TMDSHVPFCKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.