Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | F28M3x |
Core Architecture | ARM C2000 |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | F28M35H52C1 |
Kit Contents | Docking Station controlCARD F28M35H52C1 CCStudio IDE v4 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | F28M35H52C1 MCU Based controlCARD No External Emulator Required Fully Powered from USB |
Dev Board, Cencerto Ctrl Card | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSDOCKH52C1?
Additional datasheets, footprints and schematics for TMDSDOCKH52C1 are listed on our Part Details page. You can also find images and similar parts to TMDSDOCKH52C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDOCKH52C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDOCKH52C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDOCKH52C1 fall under?
The TMDSDOCKH52C1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSDOCKH52C1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDOCKH52C1 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDOCKH52C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDOCKH52C1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSDOCKH52C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDOCKH52C1 often in real-time on the comparison pages.
What if I can't find stock of TMDSDOCKH52C1?
You can fill out our help required form which you can use to request a quote for TMDSDOCKH52C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.