Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28 |
Silicon Family Name | Piccolo - TMS320F280xx |
For Use With | TMS320F28035 Evaluation Board |
Kit Contents | Evaluation Board for F28035 Piccolo controlCARD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Small Form Factor Standard 100-pin DIMM Interface |
No. of Bits | 32bit |
F28035 Piccolo controlCARD | Texas Instruments |
Eval, Control Card, Piccolo, F28035 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSCNCD28035?
Additional datasheets, footprints and schematics for TMDSCNCD28035 are listed on our Part Details page. You can also find images and similar parts to TMDSCNCD28035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSCNCD28035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSCNCD28035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSCNCD28035 fall under?
The TMDSCNCD28035 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSCNCD28035 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSCNCD28035 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSCNCD28035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSCNCD28035 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSCNCD28035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSCNCD28035 often in real-time on the comparison pages.
What if I can't find stock of TMDSCNCD28035?
You can fill out our help required form which you can use to request a quote for TMDSCNCD28035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.