TMCMC0G337MTRF Capacitors by Vishay Intertechnology

CAP 330µF 4V 20%

Status: Unknown
Series: TMCM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$0.60
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.50
-
Buy Now
Logo for Farnell
Farnell
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 4V
Tantalum Capacitor Case 2212 [5832 Metric]
Product Range TMCM Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.1ohm
Manufacturer Size Code C
Automotive Qualification Standard -

Alternative Descriptions

Tantalum Molded 330uF 4V SMD | RS
Vishay Molded Case Tantalum Capacitor 330uF 4V 20% 1.1Ohm | Distrelec
CAP, 330µF, 4V, 20% | Farnell
Surface Mount Tantalum Capacitor, 330 uF, 4 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMCMC0G337MTRF?

Additional datasheets, footprints and schematics for TMCMC0G337MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMC0G337MTRF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMCMC0G337MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMC0G337MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMCMC0G337MTRF fall under?

The TMCMC0G337MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TMCMC0G337MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMC0G337MTRF you can contact the distributor directly for product support, shipping queries etc.

Is the TMCMC0G337MTRF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMCMC0G337MTRF have stock available?

Authorised distributors including RS, Distrelec, Farnell and Avnet America have stock available or on a lead time for TMCMC0G337MTRF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMCMC0G337MTRF often in real-time on the comparison pages.

What if I can't find stock of TMCMC0G337MTRF?

You can fill out our help required form which you can use to request a quote for TMCMC0G337MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay