Status: | Active |
---|---|
Series: | TMBAT49 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
40,500
in stock
|
Buy Now | |
RS
from US$0.34
|
10,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
5,145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,833
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,500
in stock
|
Buy Now | |
element14
from US$0.18
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.17
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
135,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now |
very low turn-on voltage |
fast switching |
Product Specifications |
---|
DS0758 Small signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
TMBAT49 Series 80 V 500 mA Small Signal Schottky Diode - MELF | Future Electronics |
Diode Schottky 0.5A 80V MELF | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 80 V, 500 Ma, 420 Mv, 3 A, 125 C Rohs Compliant: Yes |Stmicroelectronics TMBAT49FILM | Newark Electronics |
DIODE, SCHOTTKY, 0.5A, 80V, MELF-2 | element14 |
Diode Small Signal Schottky 80V 0.5A 2-Pin MELF T/R | Avnet Silica |
ST Schottky Diode, 500mA, 80V, MELF | Distrelec |
Where can I find additional details, specifications and documents for a TMBAT49FILM?
Additional datasheets, footprints and schematics for TMBAT49FILM are listed on our Part Details page. You can also find images and similar parts to TMBAT49FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMBAT49FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMBAT49FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMBAT49FILM fall under?
The TMBAT49FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to TMBAT49FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMBAT49FILM you can contact the distributor directly for product support, shipping queries etc.
Is the TMBAT49FILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TMBAT49FILM have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TMBAT49FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMBAT49FILM often in real-time on the comparison pages.
What if I can't find stock of TMBAT49FILM?
You can fill out our help required form which you can use to request a quote for TMBAT49FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.