Status: | Unknown |
---|---|
Series: | TLWR7600, TLWY7600 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Conrad
from US$0.68
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
High luminous flux |
Supreme heat dissipation: RthJP is 90 K/W |
High operating temperature: Tamb = -40 °C to +110 °C |
Applications |
---|
Exterior lighting |
Dashboard illumination |
Tail-, stop-, and turn signals of motor vehicles |
Application Notes |
---|
Application Note |
Application Note 02_01 TELUX |
Constructions |
---|
Component LED |
The Constituents of Semiconductor Components |
Datasheet |
---|
TLWR7600, TLWY7600 |
General Information |
---|
Safety LED |
General Information |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Overview |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
This is a clear non-diffuse LED for special applications that require a strong light flow. The LED's excellent heat dissipation allows it to be used at high ambient temperatures. | Conrad |
LED Uni-Color Yellow 594nm 4-Pin TELUX Tube | EBV Elektronik |
Led, Yellow, 1.35Mm, 0.8Mcd, 597Nm | Newark Electronics |
Yellow 7.62 x 7.62 mm 60â–‘ 70 mA 2.67 V 1400 mlm Square Domed LED Through Hole | Future Electronics |
LED, TELUX, YELLOW | element14 |
TELUX YELLOW 60 DEGREE | TTI Europe |
Where can I find additional details, specifications and documents for a TLWY7600?
Additional datasheets, footprints and schematics for TLWY7600 are listed on our Part Details page. You can also find images and similar parts to TLWY7600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLWY7600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLWY7600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLWY7600 fall under?
The TLWY7600 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLWY7600 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLWY7600 you can contact the distributor directly for product support, shipping queries etc.
Is the TLWY7600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLWY7600 have stock available?
Authorised distributors including Conrad, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLWY7600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLWY7600 often in real-time on the comparison pages.
What if I can't find stock of TLWY7600?
You can fill out our help required form which you can use to request a quote for TLWY7600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.