Status: | Unknown |
---|---|
Series: | TLVH431A Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.33
|
179,995
in stock
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TLVH431A Series |
Reference Voltage | 1.24V to 18V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 18V |
Input Voltage Min | 1.24V |
Reference Voltage Tolerance | 12mV |
Reference Volts | 1.24V |
Topology | Shunt |
1% low-voltage wide-operating current adjustable precision shunt regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLVH431AIDBVT?
Additional datasheets, footprints and schematics for TLVH431AIDBVT are listed on our Part Details page. You can also find images and similar parts to TLVH431AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVH431AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVH431AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLVH431AIDBVT fall under?
The TLVH431AIDBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLVH431AIDBVT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVH431AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLVH431AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLVH431AIDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLVH431AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVH431AIDBVT often in real-time on the comparison pages.
What if I can't find stock of TLVH431AIDBVT?
You can fill out our help required form which you can use to request a quote for TLVH431AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.