TLV9002IDR Amplifiers & Comparators by Texas Instruments

OP-AMP DUAL 1MHZ 2V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
645
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.10
18,112
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
645
in stock
Buy Now
Logo for element14
element14
from US$0.16
645
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier
Bandwidth 1MHz
Slew Rate 2V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual, 5.5-V, 1-MHz, RRIO operational amplifier for cost-optimized applications | Texas Instruments
Op-Amp, Dual, 1Mhz, 2V/Us, Soic-8 | Newark Electronics
OP-AMP, DUAL, 1MHZ, 2V/US, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV9002IDR?

Additional datasheets, footprints and schematics for TLV9002IDR are listed on our Part Details page. You can also find images and similar parts to TLV9002IDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV9002IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV9002IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV9002IDR fall under?

The TLV9002IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV9002IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV9002IDR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV9002IDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV9002IDR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV9002IDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV9002IDR often in real-time on the comparison pages.

What if I can't find stock of TLV9002IDR?

You can fill out our help required form which you can use to request a quote for TLV9002IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay