Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.34
|
2,750
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 145mV |
LDO Regulator Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 70533 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with low-noise & enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV70533YFPT?
Additional datasheets, footprints and schematics for TLV70533YFPT are listed on our Part Details page. You can also find images and similar parts to TLV70533YFPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV70533YFPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70533YFPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV70533YFPT fall under?
The TLV70533YFPT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV70533YFPT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70533YFPT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV70533YFPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV70533YFPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV70533YFPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV70533YFPT often in real-time on the comparison pages.
What if I can't find stock of TLV70533YFPT?
You can fill out our help required form which you can use to request a quote for TLV70533YFPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.