TLV70018DSET Power Management ICs - PMIC by Texas Instruments

LDO FIXED 1.8V 0.2A WSON-6

Status: Unknown
Series: 1.8V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV700 series of low-dropout (LDO) linear regulators are low quiescent current devices with excellent line and load transient performance. These LDOs are designed for power-sensitive applications. A precision bandgap and error amplifier provides overall 2% accuracy. Low output noise, very high power-supply rejection ratio (PSRR), and low dropout voltage make this series of devices ideal for most battery-operated handheld equipment. All device versions have thermal shutdown and current limit for safety. Furthermore, these devices are stable with an effective output capacitance of only 0.1 μF. This feature enables the use of cost-effective capacitors that have higher bias voltages and temperature derating. The devices regulate to specified accuracy with no output load. The TLV700 series of LDOs are available in 1.5-mm × 1.5-mm SON-6, SOT-5, and SC70 packages.

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.58
994
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.32
377,335
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.95
994
in stock
Buy Now
Logo for element14
element14
from US$0.55
994
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 175mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 1.8V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.8V

Alternative Descriptions

200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, 1.8V, 0.2A, Wson-6 | Newark Electronics
LDO, FIXED, 1.8V, 0.2A, WSON-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV70018DSET?

Additional datasheets, footprints and schematics for TLV70018DSET are listed on our Part Details page. You can also find images and similar parts to TLV70018DSET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV70018DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70018DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV70018DSET fall under?

The TLV70018DSET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV70018DSET when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70018DSET you can contact the distributor directly for product support, shipping queries etc.

Is the TLV70018DSET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV70018DSET have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV70018DSET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV70018DSET often in real-time on the comparison pages.

What if I can't find stock of TLV70018DSET?

You can fill out our help required form which you can use to request a quote for TLV70018DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay