Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 4.75V/µs |
Supply Voltage Range | 2.25V to 5.5V ± 1.125V to ± 2.75V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 10-MHz, low noise (4.6-nV/√Hz) operational amplifier | Texas Instruments |
Op-Amp, 10Mhz, 4.75V/Us, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV6741DCKT?
Additional datasheets, footprints and schematics for TLV6741DCKT are listed on our Part Details page. You can also find images and similar parts to TLV6741DCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV6741DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV6741DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV6741DCKT fall under?
The TLV6741DCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV6741DCKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV6741DCKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV6741DCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV6741DCKT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV6741DCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV6741DCKT often in real-time on the comparison pages.
What if I can't find stock of TLV6741DCKT?
You can fill out our help required form which you can use to request a quote for TLV6741DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.