Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-563 |
No. of Pins | 6Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.5V-5.5V input, 1A high efficiency step-down buck converter in SOT23 and SOT563 package | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Sot-5X3-6 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.5MHZ, SOT-5X3-6 | element14 |
Where can I find additional details, specifications and documents for a TLV62568DRLR?
Additional datasheets, footprints and schematics for TLV62568DRLR are listed on our Part Details page. You can also find images and similar parts to TLV62568DRLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62568DRLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62568DRLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62568DRLR fall under?
The TLV62568DRLR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62568DRLR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62568DRLR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62568DRLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62568DRLR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV62568DRLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62568DRLR often in real-time on the comparison pages.
What if I can't find stock of TLV62568DRLR?
You can fill out our help required form which you can use to request a quote for TLV62568DRLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.