TLV3702IDGKG4 Amplifiers & Comparators by Texas Instruments

COMPARATOR DUAL SMD 3702 VSSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Comparator Type General Purpose
No. of Comparators 2 Comparators, 2
Response Time 36µs
Supply Voltage Range ± 1.35V to ± 8V
Comparator Case Style MSOP
No. of Pins 8Pins
IC Output Type CMOS Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style MSOP
IC Generic Number 3702
Input Offset Voltage Max 5mV
Output Compatibility CMOS
Supply Current 560nA
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV3702IDGKG4?

Additional datasheets, footprints and schematics for TLV3702IDGKG4 are listed on our Part Details page. You can also find images and similar parts to TLV3702IDGKG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV3702IDGKG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3702IDGKG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV3702IDGKG4 fall under?

The TLV3702IDGKG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to TLV3702IDGKG4 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3702IDGKG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLV3702IDGKG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV3702IDGKG4 have stock available?

There is no stock from authorised distributors for TLV3702IDGKG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV3702IDGKG4 often in real-time on the comparison pages.

What if I can't find stock of TLV3702IDGKG4?

You can fill out our help required form which you can use to request a quote for TLV3702IDGKG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay