Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TLV320AIC3254 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Evaluation Module TLV320AIC3254 USB-MODEVM Interface Board Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Board for the TLV320AIC3254 Stereo Audio Codec Onboard Microphone for ADC Evaluation |
TLV320AIC3254 Evaluation Module (EVM) and USB motherboard | Texas Instruments |
Audio IC Dev Kit, TLV320AIC3254EVM-K | RS |
Audio Codec, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV320AIC3254EVM-K?
Additional datasheets, footprints and schematics for TLV320AIC3254EVM-K are listed on our Part Details page. You can also find images and similar parts to TLV320AIC3254EVM-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC3254EVM-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC3254EVM-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC3254EVM-K fall under?
The TLV320AIC3254EVM-K is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC3254EVM-K when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC3254EVM-K you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC3254EVM-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC3254EVM-K have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320AIC3254EVM-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC3254EVM-K often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC3254EVM-K?
You can fill out our help required form which you can use to request a quote for TLV320AIC3254EVM-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.