Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
20
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TLV320AIC3212 |
Kit Application Type | Audio |
Application Sub Type | Codec |
Kit Contents | Evaluation Board TLV320AIC3212 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Board for TLV320AIC3212 Stereo Audio Codec |
TLV320AIC3212 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV320AIC3212EVM-U?
Additional datasheets, footprints and schematics for TLV320AIC3212EVM-U are listed on our Part Details page. You can also find images and similar parts to TLV320AIC3212EVM-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320AIC3212EVM-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC3212EVM-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320AIC3212EVM-U fall under?
The TLV320AIC3212EVM-U is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLV320AIC3212EVM-U when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC3212EVM-U you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320AIC3212EVM-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320AIC3212EVM-U have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV320AIC3212EVM-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320AIC3212EVM-U often in real-time on the comparison pages.
What if I can't find stock of TLV320AIC3212EVM-U?
You can fill out our help required form which you can use to request a quote for TLV320AIC3212EVM-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.