TLV320AIC3007IRSBT Semiconductors - ICs by Texas Instruments

IC AUDIO CODEC LP CLASS D 40QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.00

Distributor Stock
Logo for Farnell
Farnell
from US$5.35
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.00
23,648
in stock
Buy Now
Logo for Kruse
Kruse
-
850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.56
-
Buy Now
Logo for element14
element14
from US$6.43
-
Buy Now

Specifications

Audio CODEC Type Stereo
No. of ADCs 2
No. of DACs 2
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Sampling Rate 96kSPS
Audio IC Case Style QFN
No. of Pins 40Pins
No. of Input Channels 7Channels
No. of Output Channels 6Channels
ADC / DAC Resolution 24bit
ADCs / DACs Signal to Noise Ratio 93dB
IC Interface Type I2C
Supply Voltage Range 2.7V to 3.6V 1.525V to 1.95V 1.1V to 3.6V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
ADC / DAC Type Stereo Audio
Base Number 320
No. of ADC/DACs 2/2
Operating Temperature Range -40°C to +85°C
Resolution 24bit
Sample Rate 96kHz
Supply Voltage Max 3.6V
Supply Voltage Min 1.1V
Termination Type Surface Mount Device

Alternative Descriptions

Low Power Stereo CODEC with Integrated Class-D Amplifier | Texas Instruments
Stereo Audio Interface 24 b I?C Serial 40-WQFN (5 | Kruse
Ic, Audio Codec, Lp, Class D, 40Qfn | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV320AIC3007IRSBT?

Additional datasheets, footprints and schematics for TLV320AIC3007IRSBT are listed on our Part Details page. You can also find images and similar parts to TLV320AIC3007IRSBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV320AIC3007IRSBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320AIC3007IRSBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV320AIC3007IRSBT fall under?

The TLV320AIC3007IRSBT is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.

Can I view similar or alternative parts?

You can view similar parts to TLV320AIC3007IRSBT when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320AIC3007IRSBT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV320AIC3007IRSBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV320AIC3007IRSBT have stock available?

Authorised distributors including Texas Instruments, Kruse, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV320AIC3007IRSBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV320AIC3007IRSBT often in real-time on the comparison pages.

What if I can't find stock of TLV320AIC3007IRSBT?

You can fill out our help required form which you can use to request a quote for TLV320AIC3007IRSBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay