Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.53
|
106,953
in stock
|
Buy Now |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 6µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 6Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Enhanced-product micropower single comparator with open-drain output | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV3011AMDBVREP?
Additional datasheets, footprints and schematics for TLV3011AMDBVREP are listed on our Part Details page. You can also find images and similar parts to TLV3011AMDBVREP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3011AMDBVREP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3011AMDBVREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3011AMDBVREP fall under?
The TLV3011AMDBVREP is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3011AMDBVREP when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3011AMDBVREP you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3011AMDBVREP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3011AMDBVREP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV3011AMDBVREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3011AMDBVREP often in real-time on the comparison pages.
What if I can't find stock of TLV3011AMDBVREP?
You can fill out our help required form which you can use to request a quote for TLV3011AMDBVREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.