TLV274IN Amplifiers & Comparators by Texas Instruments

IC OP AMP QUAD RRO/P PDIP14 274

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Operating from 2.7 V to 16 V over the extended industrial temperature range from -40°C to +125°C, the TLV27x is a low power, wide bandwidth operational amplifier (opamp) with rail to rail output. This makes it an ideal alternative to the TLC27x family for applications where rail-to-rail output swings are essential. The TLV27x provides 3-MHz bandwidth from only 550 µA. Like the TLC27x, the TLV27x is fully specified for 5-V and ±5-V supplies. The maximum recommended supply voltage is 16 V, which allows the devices to be operated from a variety of rechargeable cells (±8 V supplies down to ±1.35 V). The CMOS inputs enable use in high-impedance sensor interfaces, with the lower voltage operation making an attractive alternative for the TLC27x in battery-powered applications. All members are available in PDIP and SOIC with the singles in the small SOT-23 package, duals in the MSOP, and quads in the TSSOP package. The 2.7-V operation makes it compatible with Li-Ion powered systems and the operating supply voltage range of many micropower microcontrollers available today including TI’s MSP430.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$1.66
759
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.51
1,945
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.54
759
in stock
Buy Now
Logo for element14
element14
from US$1.57
759
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 3MHz
Slew Rate 2.4V/µs
Supply Voltage Range ± 1.35V to ± 8V
Amplifier Case Style DIP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.35V to ± 8V
Amplifier Type Rail - Rail Output (RRO)
Base Number 274
Gain Bandwidth 3MHz
I/O Type Rail-Rail Outputs
IC Generic Number 274
Input Offset Voltage Max 5mV
Op Amp Type Wideband
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 16V
Supply Voltage Max 16V
Supply Voltage Min 2.7V

Alternative Descriptions

Quad, 16-V, 3-MHz operational amplifier | Texas Instruments
Ic, Op Amp, Quad Rro/P, Pdip14, 274 | Newark Electronics
IC, OP AMP, QUAD RRO/P, PDIP14, 274 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV274IN?

Additional datasheets, footprints and schematics for TLV274IN are listed on our Part Details page. You can also find images and similar parts to TLV274IN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV274IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV274IN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV274IN fall under?

The TLV274IN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV274IN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV274IN you can contact the distributor directly for product support, shipping queries etc.

Is the TLV274IN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV274IN have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV274IN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV274IN often in real-time on the comparison pages.

What if I can't find stock of TLV274IN?

You can fill out our help required form which you can use to request a quote for TLV274IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay