Status: | Active |
---|---|
Series: | TLV271 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
6,706
in stock
|
Buy Now | |
Farnell
from US$0.45
|
6,706
in stock
|
Buy Now | |
element14
from US$0.43
|
6,681
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail To Rail Output |
Wide Bandwidth: 3 MHz |
Wide Power Supply Range: 2.7 V to 16 V |
Low Supply Current: 550 µA |
Low Input Bias Current: 1 pA |
Wide Temperature Range: -40°C to +105°C |
Benefits |
---|
Optimize SNR |
Enhanced loop gain |
Versatile |
Reduced power consumption |
Tolerates high-impedance sensors |
Very robust |
Applications |
---|
Wideband Amplification |
Current Sensing |
Notebook and Desktop Computers |
End Products |
---|
Signal Conditioning |
Power Supplies |
Portable Instruments |
Description | TLV271, Operational Amplifier, 3MHz, Low power, CMOS Op-Amp |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | Output |
Channels | 1 |
VS Min (V) | 2.7 |
VS Max (V) | 16 |
Iq Typ (mA) | 0.38 |
VOS Max (mV) | 5 |
GBW Typ (MHz) | 3.5 |
SR Typ (V/µs) | 2.6 |
IO Typ (mA) | 13 |
ΔVOS/ΔT (μV/C) | 2 |
eN (nV/√Hz) | 30 |
Ibias Typ (pA) | 45 |
CMRR Typ (dB) | 140 |
Architecture | CMOS |
Temperature Range (°C) | -40 to 105 |
Package Type | TSOP-5 / SOT-23-5 |
16V Low Bias Current Op Amp | Future Electronics |
Opamp, 3Mhz, -40 To 105Deg C | Newark Electronics |
OP AMP, SINGLE CH, 3MHZ | Farnell |
Op amp,3MHz,2.4V/us,RRO,SOT23-5 | RS |
OP Amp Single GP R-R O/P ±8V/16V 5-Pin TSOP T/R | Avnet America |
TLV271SN1T1G Op Amp, 3.5MHz Rail-Rail, 2.7 - 16 V, 5-Pin TSOP | ON Semiconductor TLV271SN1T1G | RS Americas |
OP Amp Single GP R-R O/P �8V/16V 5-Pin TSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TLV271SN1T1G?
Additional datasheets, footprints and schematics for TLV271SN1T1G are listed on our Part Details page. You can also find images and similar parts to TLV271SN1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV271SN1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV271SN1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV271SN1T1G fall under?
The TLV271SN1T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to TLV271SN1T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV271SN1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the TLV271SN1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TLV271SN1T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for TLV271SN1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV271SN1T1G often in real-time on the comparison pages.
What if I can't find stock of TLV271SN1T1G?
You can fill out our help required form which you can use to request a quote for TLV271SN1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.