TLV2402IDG4 Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL RRI/O 2402 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 5.5kHz
Slew Rate 0.0025V/µs
Supply Voltage Range 2.5V to 16V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 16V
Amplifier Type Rail - Rail Input / Output (RRIO)
Base Number 2402
Gain Bandwidth 5.5kHz
I/O Type Rail-Rail I/O
IC Generic Number 2402
Input Offset Voltage Max 1.2mV
Op Amp Type Rail to Rail
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 16V
Supply Voltage Max 16V
Supply Voltage Min 2.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2402IDG4?

Additional datasheets, footprints and schematics for TLV2402IDG4 are listed on our Part Details page. You can also find images and similar parts to TLV2402IDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2402IDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2402IDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2402IDG4 fall under?

The TLV2402IDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2402IDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2402IDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2402IDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV2402IDG4 have stock available?

There is no stock from authorised distributors for TLV2402IDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2402IDG4 often in real-time on the comparison pages.

What if I can't find stock of TLV2402IDG4?

You can fill out our help required form which you can use to request a quote for TLV2402IDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay