TLV2252AID Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.08
37,570
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.97
-
Buy Now
Logo for element14
element14
from US$3.14
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 187kHz
Slew Rate 0.1V/µs
Supply Voltage Range 2.7V to 8V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 8V
Gain Bandwidth 0.2MHz
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 0.85mV
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 16V
Supply Voltage Min 2.7V

Alternative Descriptions

Advanced LinCMOS&trade | Texas Instruments
Ic, Op Amp, Dual, Smd, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2252AID?

Additional datasheets, footprints and schematics for TLV2252AID are listed on our Part Details page. You can also find images and similar parts to TLV2252AID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2252AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2252AID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2252AID fall under?

The TLV2252AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2252AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2252AID you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2252AID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV2252AID have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2252AID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2252AID often in real-time on the comparison pages.

What if I can't find stock of TLV2252AID?

You can fill out our help required form which you can use to request a quote for TLV2252AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay