Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
710
in stock
|
Buy Now | |
Texas Instruments
from US$0.42
|
441,799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
2,067
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$0.79
|
-
|
Buy Now |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 560ns |
Supply Voltage Range | 2.2V to 36V ± 1.1V to ± 18V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single high voltage, low power comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
uPower Comparator OC O/P 2.2-36V SOT23-5 | RS |
Comparator, Single, 560Ns, Sot-23-5 | Newark Electronics |
COMPARATOR, SINGLE, 560NS, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TLV1701AIDBVT?
Additional datasheets, footprints and schematics for TLV1701AIDBVT are listed on our Part Details page. You can also find images and similar parts to TLV1701AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1701AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1701AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1701AIDBVT fall under?
The TLV1701AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV1701AIDBVT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1701AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1701AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1701AIDBVT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for TLV1701AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1701AIDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV1701AIDBVT?
You can fill out our help required form which you can use to request a quote for TLV1701AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.