Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,396
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,396
in stock
|
Buy Now | |
element14
from US$0.12
|
3,396
in stock
|
Buy Now | |
Conrad
from US$0.17
|
1,149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
742
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 630nm |
Luminous Intensity | 15mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 630nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Typ | 15mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Led, Red, T-1 3/4 (5Mm), 630 Nm, 2 V, 20 Ma, 15 Mcd Rohs Compliant: Yes |Vishay TLUR5401 | Newark Electronics |
LED, T-1 3/4, RED | element14 |
LED, T-1 3/4, RED | Farnell |
Vishay Telefunken | Conrad |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 640nm 2-Pin T-1 3/4 | EBV Elektronik |
Red 5 mm 60â–‘ 20 mA 2 V 15 mcd Tinted Diffused Through Hole LED - T-1 3/4 | Future Electronics |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLUR5401?
Additional datasheets, footprints and schematics for TLUR5401 are listed on our Part Details page. You can also find images and similar parts to TLUR5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLUR5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLUR5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLUR5401 fall under?
The TLUR5401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLUR5401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLUR5401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLUR5401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLUR5401 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for TLUR5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLUR5401 often in real-time on the comparison pages.
What if I can't find stock of TLUR5401?
You can fill out our help required form which you can use to request a quote for TLUR5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.