Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Conrad
from US$0.15
|
1,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
793
in stock
|
Buy Now | |
element14
from US$0.12
|
793
in stock
|
Buy Now | |
Farnell
from US$0.13
|
793
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
175
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 640nm |
Luminous Intensity | 15mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 20mA |
Dominant Wavelength | 630nm |
External Diameter | 5.1mm |
External Length / Height | 8.6mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Cross-section Depth | 0.63mm |
Lead Cross-section Width | 0.63mm |
Lead Length | 25mm |
Lead Spacing | 2.54mm |
Luminous Intensity Typ | 1.6mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Peak Wavelength | 660nm |
Voltage Vf Typ | 2V |
For general applications. | Conrad |
Led, 5Mm, Red | Newark Electronics |
LED, 5MM, RED | element14 |
LED | Transfer Multisort Elektronik |
Lamp, LED | RS |
LED Uni-Color Red 640nm 2-Pin T-1 3/4 | Avnet America |
LED Red 15 mcd (Typ.) @ 10 mA 5 mm T-1-3/4 20 mA 2 V (Typ.) @ 20 mA | Vishay / Small Signal & Opto Products (SSP) TLUR5400 | RS Americas |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLUR5400?
Additional datasheets, footprints and schematics for TLUR5400 are listed on our Part Details page. You can also find images and similar parts to TLUR5400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLUR5400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLUR5400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLUR5400 fall under?
The TLUR5400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLUR5400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLUR5400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLUR5400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLUR5400 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLUR5400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLUR5400 often in real-time on the comparison pages.
What if I can't find stock of TLUR5400?
You can fill out our help required form which you can use to request a quote for TLUR5400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.