Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
700
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
45,000
in stock
|
Buy Now | |
Conrad
from US$0.18
|
5,838
in stock
|
Buy Now | |
element14
from US$0.14
|
1,395
in stock
|
Buy Now | |
Farnell
from US$0.13
|
1,395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
55
in stock
|
Buy Now | |
Kruse
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 630nm |
Luminous Intensity | 32mcd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Hexahydromethylphthalic anhydride [1] Hexahydro-4-methylphthalic anhydride [2] Hexahydro-1-methylphthalic anhydride[3] (15-Jan-2018) |
Bulb Size | T-1 (3mm) |
Dominant Wavelength | 630nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Luminous Intensity Typ | 32mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
LED RED 3MM | TTI Europe |
Vishay Telefunken | Conrad |
LED, T-1, RED | element14 |
LED Uni-Color Red 640nm T-1 | RS |
LED | Transfer Multisort Elektronik |
DIO LED RD LR3160-F GRD 2 5 D3 | Kruse |
3MM RED TINTED DIFFUSE. 630NM | Rutronik |
Led, Red, T-1 (3Mm), 32Mcd, 630Nm | Newark Electronics |
LED Uni-Color Red 640nm 2-Pin T-1 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLUR4401?
Additional datasheets, footprints and schematics for TLUR4401 are listed on our Part Details page. You can also find images and similar parts to TLUR4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLUR4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLUR4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLUR4401 fall under?
The TLUR4401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLUR4401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLUR4401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLUR4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLUR4401 have stock available?
Authorised distributors including TTI Europe, Conrad, element14, Farnell and RS have stock available or on a lead time for TLUR4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLUR4401 often in real-time on the comparison pages.
What if I can't find stock of TLUR4401?
You can fill out our help required form which you can use to request a quote for TLUR4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.