Status: | Unknown |
---|---|
Series: | TLMS110., TLMO1100, TLMY1100, TLMG1100, TLMP1100 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
11,200
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
11,493
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,200
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
6,447
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
170
in stock
|
Buy Now | |
element14
from US$0.18
|
170
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Smallest SMD package 0603 with exceptional brightness 1.6 mm x 0.8 mm x 0.6 mm (L x W x H) |
High reliability lead frame based |
Temperature range -40 °C to +100 °C |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-1 year |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Green LED, 570 nm 1608 (0603), Rectangle Lens SMD package | Siliconix / Vishay TLMG1100-GS08 | RS Americas |
LED Uni-Color Green 572nm | RS |
Vishay SMD LED Green 572nm 20mA 2.1V 160° | Distrelec |
Led, Green, 1.6Mm X 0.8Mm, 35Mcd, 575Nm | Newark Electronics |
LED 0603 YELLOW GREEN | Rutronik |
LED, GREEN, 35MCD, 570NM | Farnell |
LED Uni-Color Green 572nm 2-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TLMG1100-GS08?
Additional datasheets, footprints and schematics for TLMG1100-GS08 are listed on our Part Details page. You can also find images and similar parts to TLMG1100-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLMG1100-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLMG1100-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLMG1100-GS08 fall under?
The TLMG1100-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLMG1100-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLMG1100-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TLMG1100-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLMG1100-GS08 have stock available?
Authorised distributors including RS Americas, RS, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for TLMG1100-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLMG1100-GS08 often in real-time on the comparison pages.
What if I can't find stock of TLMG1100-GS08?
You can fill out our help required form which you can use to request a quote for TLMG1100-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.