Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
625
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
15,788
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,532
in stock
|
Buy Now | |
element14
from US$0.16
|
4,532
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,532
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,345
in stock
|
Buy Now | |
Micros
from US$0.10
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 2mA |
Forward Voltage | 1.9V |
Wavelength Typ | 625nm |
Luminous Intensity | 1.2mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Dominant Wavelength | 625nm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 1.9V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Luminous Intensity Typ | 1.2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Vishay LED 635nm Red 3 mm T-1 | Distrelec |
Led, Red, T-1 (3Mm), 625 Nm, 1.9 V, 2 Ma, 1.2 Mcd Rohs Compliant: Yes |Vishay TLLR4400 | Newark Electronics |
LED, 3MM, RED | element14 |
LED | Transfer Multisort Elektronik |
LED THT | Micros |
LED Uni-Color Red 635nm T-1 | RS |
3MM LED RED LC TINT. DIFF-e3 | Rutronik |
Red ╪ 3 mm 1.2 mcd Tinted/Diffused 25░ 2.4 V Through Hole LED | Future Electronics |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | Avnet America |
LED RED 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLLR4400?
Additional datasheets, footprints and schematics for TLLR4400 are listed on our Part Details page. You can also find images and similar parts to TLLR4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLLR4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLLR4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLLR4400 fall under?
The TLLR4400 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLLR4400 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLLR4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLLR4400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLLR4400 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLLR4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLLR4400 often in real-time on the comparison pages.
What if I can't find stock of TLLR4400?
You can fill out our help required form which you can use to request a quote for TLLR4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.