Status: | Unknown |
---|---|
Series: | TLL-6 Series |
RoHS: | Unknown |
Product Range | TLL-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Red |
Body Depth | 6.1mm |
Body Width | 6.1mm |
Contact Configuration | SPST |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 12V |
Contact Voltage DC Nom | 12V |
Current Rating | 50mA |
Dielectric Strength VDC | 250VAC |
Differential Travel Max | 0.2mm |
External Depth | 6.1mm |
External Length / Height | 7mm |
External Width | 6.1mm |
Height | 4.8mm |
Height Max | 7mm |
Insulation Resistance | 100Mohm |
LED Colour | Red |
No. of Electrical Operations | 200000 |
Operating Force | 160gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Switch Operation | Off-On |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | TLL-6 Series |
RoHS: | Compliant |
Product Range | TLL-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst, 50Ma, Though Hole | Newark Electronics |
TACTILE SWITCH, RED LED | element14 |
Where can I find additional details, specifications and documents for a TLL-62BR?
Additional datasheets, footprints and schematics for TLL-62BR are listed on our Part Details page. You can also find images and similar parts to TLL-62BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLL-62BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLL-62BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLL-62BR fall under?
The TLL-62BR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TLL-62BR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLL-62BR you can contact the distributor directly for product support, shipping queries etc.
Is the TLL-62BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLL-62BR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLL-62BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLL-62BR often in real-time on the comparison pages.
What if I can't find stock of TLL-62BR?
You can fill out our help required form which you can use to request a quote for TLL-62BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.