Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Data Rate | 10Gbps |
---|---|
Ethernet Type | IEEE 802.3ae |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
Controller IC Case Style | BGA |
No. of Pins | 289Pins |
IC Interface Type | XAUI XGMII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 650mA |
Supply Voltage Range | 2.3V to 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLK3114SCZPV?
Additional datasheets, footprints and schematics for TLK3114SCZPV are listed on our Part Details page. You can also find images and similar parts to TLK3114SCZPV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLK3114SCZPV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLK3114SCZPV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLK3114SCZPV fall under?
The TLK3114SCZPV is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to TLK3114SCZPV when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLK3114SCZPV you can contact the distributor directly for product support, shipping queries etc.
Is the TLK3114SCZPV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLK3114SCZPV have stock available?
There is no stock from authorised distributors for TLK3114SCZPV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLK3114SCZPV often in real-time on the comparison pages.
What if I can't find stock of TLK3114SCZPV?
You can fill out our help required form which you can use to request a quote for TLK3114SCZPV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.