Status: | Unknown |
---|---|
Series: | TLJ Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TLJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | H |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 20% |
Tolerance - | 20% |
Capacitor Tant, 220Uf, 4V, 900 Ohm, 0.2, 1210 | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 1210 [3528-15 Metric] | Avnet America |
CAP, 220µF, 4V, 20%, 1210, SMD | Farnell |
Surface Mount Tantalum Capacitor, 220 uF, 4 V, � 20%, -55 �C, 125 �C, 1210 [3528-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLJH227M004R0900?
Additional datasheets, footprints and schematics for TLJH227M004R0900 are listed on our Part Details page. You can also find images and similar parts to TLJH227M004R0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLJH227M004R0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLJH227M004R0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLJH227M004R0900 fall under?
The TLJH227M004R0900 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLJH227M004R0900 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLJH227M004R0900 you can contact the distributor directly for product support, shipping queries etc.
Is the TLJH227M004R0900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLJH227M004R0900 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for TLJH227M004R0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLJH227M004R0900 often in real-time on the comparison pages.
What if I can't find stock of TLJH227M004R0900?
You can fill out our help required form which you can use to request a quote for TLJH227M004R0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.