TLHY5200 LED Products by Vishay Intertechnology

LED YELLOW T-1 3/4 (5MM) 50MCD 594NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLH.52.. series was developed for standard applications like general indicating and lighting purposes. It is housed in a 5 mm tinted non-diffused plastic package. The small viewing angle of these devices provides a high brightness. Several selection types with different luminous intensities are offered. All LEDs are categorized in luminous intensity groups. The green and yellow LEDs are categorized additionally in wavelength groups. That allows users to assemble LEDs with uniform appearance.

Where to Buy

Prices starting from US$0.0340

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0340
21
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

LED Color Yellow
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 2.4V
Wavelength Typ 594nm
Luminous Intensity 50mcd
Viewing Angle 14°
MSL -

Alternative Descriptions

Led, Yellow, T-1 3/4 (5Mm), 50Mcd, 594Nm | Newark Electronics
LED Yellow 30 mcd (Typ.) 5.8 mm T-1 3/4 30 mA 2.4 V (Typ.) 6 V 585 nm | Vishay / Small Signal & Opto Products (SSP) TLHY5200 | RS Americas
LED Uni-Color Yellow 585nm 2-Pin T-1 3/4 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLHY5200?

Additional datasheets, footprints and schematics for TLHY5200 are listed on our Part Details page. You can also find images and similar parts to TLHY5200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLHY5200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHY5200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLHY5200 fall under?

The TLHY5200 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to TLHY5200 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLHY5200 you can contact the distributor directly for product support, shipping queries etc.

Is the TLHY5200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLHY5200 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for TLHY5200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLHY5200 often in real-time on the comparison pages.

What if I can't find stock of TLHY5200?

You can fill out our help required form which you can use to request a quote for TLHY5200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay