Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
15,584
in stock
|
Buy Now | |
element14
from US$0.15
|
15,584
in stock
|
Buy Now | |
Farnell
from US$0.14
|
15,584
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
5,000
in stock
|
Buy Now | |
Conrad
from US$0.18
|
2,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
870
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED Uni-Color Yellow 585nm T-1 | RS |
Led, Yellow, T-1 (3Mm), 585 Nm, 2.4 V, 20 Ma, 10 Mcd Rohs Compliant: Yes |Vishay TLHY4405 | Newark Electronics |
LED, 3MM, YELLOW | element14 |
LED YELLOW 3MM | TTI Europe |
LED Uni-Color Yellow 585nm 2-Pin T-1 | Avnet America |
Vishay Telefunken | Conrad |
LED | Transfer Multisort Elektronik |
3MM YELLOW DIFFUSE 585NM 60° | Rutronik |
Yellow ╪ 3 mm 60║ 30 mA 11 mcd 2.4 V Tinted/Diffused High Efficiency LED - T-1 | Future Electronics |
LED Yellow 10 mcd (Typ.) @ 10 mA 3.2 +/- 0.15 mm Tinted Diffused Package | Vishay / Small Signal & Opto Products (SSP) TLHY4405 | RS Americas |
Where can I find additional details, specifications and documents for a TLHY4405?
Additional datasheets, footprints and schematics for TLHY4405 are listed on our Part Details page. You can also find images and similar parts to TLHY4405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHY4405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHY4405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHY4405 fall under?
The TLHY4405 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHY4405 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHY4405 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHY4405 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHY4405 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TLHY4405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHY4405 often in real-time on the comparison pages.
What if I can't find stock of TLHY4405?
You can fill out our help required form which you can use to request a quote for TLHY4405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.