Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,608
in stock
|
Buy Now | |
element14
from US$0.14
|
2,608
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 625nm |
Luminous Intensity | 14mcd |
Viewing Angle | 30° |
Product Range | - |
LED, RED, 14MCD, 630NM, T-1 3/4 | element14 |
Led, Red, T-1 3/4 (5Mm), 14Mcd, 625Nm | Newark Electronics |
5 mm Red 60â•‘ 14 mcd 2 V 30 mA Tinted Diffused Through Hole LED (T-1 3/4) | Future Electronics |
LED Uni-Color Red 635nm 2-Pin T-1 3/4 T/R | Avnet America |
LED RED 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHR6405?
Additional datasheets, footprints and schematics for TLHR6405 are listed on our Part Details page. You can also find images and similar parts to TLHR6405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR6405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR6405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR6405 fall under?
The TLHR6405 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR6405 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR6405 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR6405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHR6405 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TLHR6405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR6405 often in real-time on the comparison pages.
What if I can't find stock of TLHR6405?
You can fill out our help required form which you can use to request a quote for TLHR6405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.