Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,296
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
14,487
in stock
|
Buy Now | |
element14
from US$0.16
|
14,487
in stock
|
Buy Now | |
Farnell
from US$0.15
|
14,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
9,423
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
5,332
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,344
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
2,559
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
540
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED RED 3MM | TTI Europe |
Led, 3Mm, He-Red | Newark Electronics |
LED, 3MM, HE-RED | element14 |
Red 3 mm Min 6.3 mcd Typ 15 mcd 60 ░ Tinted Through Hole LED T-1 | Future Electronics |
Vishay LED 635nm Red 3 mm T-1 | Distrelec |
LED Red 10 mcd (Typ.) 3 mm T-1 30 mA 15 V (Typ.) 635 nm (Typ.) -40 Deg C | Vishay / Small Signal & Opto Products (SSP) TLHR4405 | RS Americas |
LED Uni-Color Red 635nm T-1 | RS |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TLHR4405?
Additional datasheets, footprints and schematics for TLHR4405 are listed on our Part Details page. You can also find images and similar parts to TLHR4405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4405 fall under?
The TLHR4405 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4405 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4405 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4405 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4405 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLHR4405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4405 often in real-time on the comparison pages.
What if I can't find stock of TLHR4405?
You can fill out our help required form which you can use to request a quote for TLHR4405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.