Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
36,550
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
20,824
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,980
in stock
|
Buy Now | |
element14
from US$0.16
|
4,980
in stock
|
Buy Now | |
Farnell
from US$0.15
|
4,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,106
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,491
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
760
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED Uni-Color Red 635nm T-1 | RS |
Red ╪ 3 mm 60║ 30 mA 14 mcd 2 V Tinted/Diffused High Efficiency LED - T-1 | Future Electronics |
Led, Red, T-1 (3Mm), 5Mcd, 635Nm | Newark Electronics |
LED, 3MM, HE-RED | element14 |
LED | Transfer Multisort Elektronik |
Vishay LED 635nm Red 3 mm T-1 | Distrelec |
LED Uni-Color Red 635nm 2-Pin T-1 | EBV Elektronik |
LED Red 5 mcd (Typ.) 3 mm T-1 30 mA 2 V (Typ.) 15 V (Typ.) 100 mW 30 | Vishay / Small Signal & Opto Products (SSP) TLHR4401 | RS Americas |
LED RED 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHR4401?
Additional datasheets, footprints and schematics for TLHR4401 are listed on our Part Details page. You can also find images and similar parts to TLHR4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4401 fall under?
The TLHR4401 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4401 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4401 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLHR4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4401 often in real-time on the comparison pages.
What if I can't find stock of TLHR4401?
You can fill out our help required form which you can use to request a quote for TLHR4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.