Status: | Unknown |
---|---|
Series: | TLHR440., TLHO440., TLHY440., TLHG440. |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,550
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,083
in stock
|
Buy Now | |
Farnell
from US$0.13
|
9,083
in stock
|
Buy Now | |
element14
from US$0.14
|
8,833
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
4,916
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,391
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
279
in stock
|
Buy Now | |
EBV Elektronik
-
|
35,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now |
Standard Ø 3 mm (T-1) package |
Small mechanical tolerances |
Suitable for DC and high peak current |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLHR440., TLHO440., TLHY440., TLHG440. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED RED 3MM | TTI Europe |
Led, Red, T-1 (3Mm), 625 Nm, 2 V, 20 Ma, 3 Mcd Rohs Compliant: Yes |Vishay TLHR4400 | Newark Electronics |
LED, 3MM, RED | Farnell |
LED Red 3 mcd (Typ.) 3 mm T-1 30 mA 2 V (Typ.) 15 V (Typ.) GaAsP on GaP | Vishay / Small Signal & Opto Products (SSP) TLHR4400 | RS Americas |
TLHR4400 Series Red 2 V 619 nm ╪ 3 mm 60░ Diffused High Efficiency LED | Future Electronics |
LED Uni-Color Red 635nm T-1 | RS |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | EBV Elektronik |
3MM RED DIFFUSE 635NM 30° | Rutronik |
Vishay LED 635nm Red 3 mm T-1 | Distrelec |
Where can I find additional details, specifications and documents for a TLHR4400?
Additional datasheets, footprints and schematics for TLHR4400 are listed on our Part Details page. You can also find images and similar parts to TLHR4400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4400 fall under?
The TLHR4400 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4400 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4400 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4400 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for TLHR4400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4400 often in real-time on the comparison pages.
What if I can't find stock of TLHR4400?
You can fill out our help required form which you can use to request a quote for TLHR4400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.