Status: | Unknown |
---|---|
Series: | TLHG420., TLHO420., TLHR420., TLHY420. |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
element14
from US$0.15
|
9,213
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,213
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,806
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
16
in stock
|
Buy Now | |
Kruse
-
|
15,202
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of five bright colors |
Standard T-1 package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Constructions |
---|
Component LED |
The Constituents of Semiconductor Components |
Datasheet |
---|
TLHG420., TLHO420., TLHR420., TLHY420. |
General Information |
---|
Classification LED |
Safety LED |
General Information |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED, 3MM, HE-RED | element14 |
LED | Transfer Multisort Elektronik |
Led, Red, T-1 (3Mm), 15Mcd, 625Nm | Newark Electronics |
DIO LED RD TLHR4213 GRD 2 5 D3 | Kruse |
Lamp, LED | RS |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | Avnet America |
LED Red 15 mcd (Typ.) 3 mm T-1 30 mA (Max.) 2 V (Typ.) 15 V (Typ.) 22 | Vishay / Small Signal & Opto Products (SSP) TLHR4205 | RS Americas |
LED RED 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHR4205?
Additional datasheets, footprints and schematics for TLHR4205 are listed on our Part Details page. You can also find images and similar parts to TLHR4205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHR4205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHR4205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHR4205 fall under?
The TLHR4205 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHR4205 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHR4205 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHR4205 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHR4205 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Kruse have stock available or on a lead time for TLHR4205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHR4205 often in real-time on the comparison pages.
What if I can't find stock of TLHR4205?
You can fill out our help required form which you can use to request a quote for TLHR4205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.