Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Wavelength Typ | 565nm |
Luminous Intensity | 14mcd |
Viewing Angle | 44° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
LED Green 555nm 5.6-14mcd Clear 3mm | RS |
3MM PURE GREEN CLEAR | Rutronik |
LED, 3MM, PUREGREEN TINTED CLEAR | element14 |
Led, Green, T-1 (3Mm), 565 Nm, 2.2 V, 10 Ma, 14 Mcd Rohs Compliant: Yes |Vishay TLHP42J2L1 | Newark Electronics |
LED Uni-Color Green 565nm Standard LED 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLHP42J2L1?
Additional datasheets, footprints and schematics for TLHP42J2L1 are listed on our Part Details page. You can also find images and similar parts to TLHP42J2L1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHP42J2L1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHP42J2L1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHP42J2L1 fall under?
The TLHP42J2L1 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHP42J2L1 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHP42J2L1 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHP42J2L1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHP42J2L1 have stock available?
Authorised distributors including RS, Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for TLHP42J2L1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHP42J2L1 often in real-time on the comparison pages.
What if I can't find stock of TLHP42J2L1?
You can fill out our help required form which you can use to request a quote for TLHP42J2L1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.