Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 10mA |
Forward Voltage | 2.2V |
Wavelength Typ | 611nm |
Luminous Intensity | 45mcd |
Viewing Angle | 44° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
LED HE Orange 605nm 18-45mcd Clear 3mm | RS |
Led, Orange, 45Mcd, 611Nm | Newark Electronics |
LED, 3MM, ORANGE, TINTED CLEAR | element14 |
3MM ORANGE DIFFUSE | Rutronik |
LED Uni-Color Orange 611nm Standard LED 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLHO42M1N2?
Additional datasheets, footprints and schematics for TLHO42M1N2 are listed on our Part Details page. You can also find images and similar parts to TLHO42M1N2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHO42M1N2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHO42M1N2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHO42M1N2 fall under?
The TLHO42M1N2 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHO42M1N2 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHO42M1N2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHO42M1N2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLHO42M1N2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for TLHO42M1N2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHO42M1N2 often in real-time on the comparison pages.
What if I can't find stock of TLHO42M1N2?
You can fill out our help required form which you can use to request a quote for TLHO42M1N2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.