Status: | Unknown |
---|---|
Series: | TLHG460., TLHR460., TLHY460. |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
14,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,225
in stock
|
Buy Now | |
element14
from US$0.21
|
3,675
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,675
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
1,763
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
1,392
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,200
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Choice of three bright colors |
Standard Ø 3 (T-1) package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Datasheet |
---|
TLHG460., TLHR460., TLHY460. |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED Uni-Color Green 565nm | RS |
Led, Green, 6Mcd, 575Nm | Newark Electronics |
LED, 3MM, GREEN | element14 |
LED High Efficiency Green 4 mcd (Min.) 3.2 +/- 0.15 mm T-1 30 mA 100 mW | Vishay / Small Signal & Opto Products (SSP) TLHG4605 | RS Americas |
Vishay LED 565nm Green 3 mm T-1 | Distrelec |
LED | Transfer Multisort Elektronik |
DIODE 3MM GREEN 4MCD DIFFUSE | Rutronik |
3 mm Green 120║ Typical 6 mcd 2.4 V 20 mA Tinted Diffused Through Hole LED - T-1 | Future Electronics |
LED Uni-Color Green 565nm 2-Pin T-1 T/R | Avnet America |
LED GREEN 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHG4605?
Additional datasheets, footprints and schematics for TLHG4605 are listed on our Part Details page. You can also find images and similar parts to TLHG4605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHG4605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHG4605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHG4605 fall under?
The TLHG4605 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHG4605 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHG4605 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHG4605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHG4605 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TLHG4605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHG4605 often in real-time on the comparison pages.
What if I can't find stock of TLHG4605?
You can fill out our help required form which you can use to request a quote for TLHG4605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.