Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
AlInGaP technology |
Standard Ø 3 (T-1) package |
Small mechanical tolerances |
Applications |
---|
Status lights |
Off / on indicator |
Background illumination |
Application Notes |
---|
Application Note |
Datasheet |
---|
TLHA44R1S2 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Amber, 280Mcd, 617Nm | Newark Electronics |
LED Uni-Color Amber 617nm Standard LED 2-Pin T-1 Ammo Pack | Avnet America |
LED, 3MM, AMBER TINTED DIFFUSED | element14 |
LED AMBER 3MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLHA44R1S2?
Additional datasheets, footprints and schematics for TLHA44R1S2 are listed on our Part Details page. You can also find images and similar parts to TLHA44R1S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLHA44R1S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLHA44R1S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLHA44R1S2 fall under?
The TLHA44R1S2 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLHA44R1S2 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLHA44R1S2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLHA44R1S2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLHA44R1S2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for TLHA44R1S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLHA44R1S2 often in real-time on the comparison pages.
What if I can't find stock of TLHA44R1S2?
You can fill out our help required form which you can use to request a quote for TLHA44R1S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.