TLE2142AID Amplifiers & Comparators by Texas Instruments

OP AMP DUAL HI SPEED SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for Farnell
Farnell
from US$2.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.84
-
Buy Now
Logo for element14
element14
from US$5.09
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 5.9MHz
Slew Rate 45V/µs
Supply Voltage Range ± 2V to ± 22V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2V to ± 22V
Base Number 2142
Gain Bandwidth 5.9MHz
Op Amp Type High Speed
Operating Temperature Range -40°C to +105°C
Supply Voltage Max 22V
Supply Voltage Min 2V

Alternative Descriptions

Op Amp, Dual Hi Speed, Smd, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2142AID?

Additional datasheets, footprints and schematics for TLE2142AID are listed on our Part Details page. You can also find images and similar parts to TLE2142AID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2142AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2142AID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2142AID fall under?

The TLE2142AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2142AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2142AID you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2142AID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2142AID have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2142AID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2142AID often in real-time on the comparison pages.

What if I can't find stock of TLE2142AID?

You can fill out our help required form which you can use to request a quote for TLE2142AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay