Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.46
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 13MHz |
Slew Rate | 2.8V/µs |
Supply Voltage Range | ± 4V to ± 19V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 19V |
Amplifier Type | High Speed |
Base Number | 2027 |
Gain Bandwidth | 13MHz |
IC Generic Number | 2027 |
Input Offset Voltage Max | 0.1mV |
Op Amp Type | Low Power |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 38V |
Supply Voltage Max | 19V |
Supply Voltage Min | 4V |
Low-Noise Precision Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2027CD?
Additional datasheets, footprints and schematics for TLE2027CD are listed on our Part Details page. You can also find images and similar parts to TLE2027CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2027CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2027CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2027CD fall under?
The TLE2027CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2027CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2027CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2027CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2027CD have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLE2027CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2027CD often in real-time on the comparison pages.
What if I can't find stock of TLE2027CD?
You can fill out our help required form which you can use to request a quote for TLE2027CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.