Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.86
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 2V to ± 20V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 20V |
Amplifier Type | High Speed |
Base Number | 2024 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 2024 |
Input Offset Voltage Max | 1.3mV |
Logic Function Number | 2024 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 20V |
Supply Voltage Max | 20V |
Supply Voltage Min | 2V |
Quad Precision Low-Power Single Supply Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLE2024IN?
Additional datasheets, footprints and schematics for TLE2024IN are listed on our Part Details page. You can also find images and similar parts to TLE2024IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2024IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2024IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2024IN fall under?
The TLE2024IN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2024IN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2024IN you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2024IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2024IN have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLE2024IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2024IN often in real-time on the comparison pages.
What if I can't find stock of TLE2024IN?
You can fill out our help required form which you can use to request a quote for TLE2024IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.