Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 2V to ± 20V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Dual Prec. Op-Amp, GBW 2.8MHz, SR 0.65V/us, Voff 0.12mV, +/-2÷+/-20V, -40÷85°C | Micros |
Op Amp, 1.7Mhz, 0.5V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLE2022AID?
Additional datasheets, footprints and schematics for TLE2022AID are listed on our Part Details page. You can also find images and similar parts to TLE2022AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLE2022AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2022AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLE2022AID fall under?
The TLE2022AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLE2022AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2022AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLE2022AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLE2022AID have stock available?
Authorised distributors including Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2022AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLE2022AID often in real-time on the comparison pages.
What if I can't find stock of TLE2022AID?
You can fill out our help required form which you can use to request a quote for TLE2022AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.