TLE2022ACD Amplifiers & Comparators by Texas Instruments

OP AMP DUAL HIGH SPEED SMD 2022

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.88

Distributor Stock
Logo for Farnell
Farnell
from US$3.01
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.88
-
Buy Now
Logo for element14
element14
from US$3.04
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1.7MHz
Slew Rate 0.5V/µs
Supply Voltage Range ± 2V to ± 20V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2V to ± 20V
Amplifier Type High Speed
Base Number 2022
Gain Bandwidth 1.7MHz
IC Generic Number 2022
Input Offset Voltage Max 0.4mV
Op Amp Type Low Power
Operating Temperature Range 0°C to +70°C
Supply Voltage + Nom 40V
Supply Voltage Max 20V
Supply Voltage Min 2V

Alternative Descriptions

Op Amp, Dual High Speed, Smd, 2022 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLE2022ACD?

Additional datasheets, footprints and schematics for TLE2022ACD are listed on our Part Details page. You can also find images and similar parts to TLE2022ACD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLE2022ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLE2022ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLE2022ACD fall under?

The TLE2022ACD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLE2022ACD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLE2022ACD you can contact the distributor directly for product support, shipping queries etc.

Is the TLE2022ACD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLE2022ACD have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TLE2022ACD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLE2022ACD often in real-time on the comparison pages.

What if I can't find stock of TLE2022ACD?

You can fill out our help required form which you can use to request a quote for TLE2022ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay