Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Output Voltage Max | 15V |
Output Current Max | 35mA |
Switching Frequency | 35MHz |
No. of Outputs | 24Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5952 |
Data / Control Interface | Serial |
Device Type | LED |
Input Voltage | 3V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Display Signboard |
Operating Temperature Range | -40°C to +85°C |
Output Current | 35mA |
Output Voltage | 15V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
24-channel constant-current LED driver with global brightness and LED open Short Detection | Texas Instruments |
Ic, Led Driver Linear 32-Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC5952DAP?
Additional datasheets, footprints and schematics for TLC5952DAP are listed on our Part Details page. You can also find images and similar parts to TLC5952DAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC5952DAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC5952DAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC5952DAP fall under?
The TLC5952DAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TLC5952DAP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC5952DAP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC5952DAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC5952DAP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC5952DAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC5952DAP often in real-time on the comparison pages.
What if I can't find stock of TLC5952DAP?
You can fill out our help required form which you can use to request a quote for TLC5952DAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.